Rochester Electronics TVS - TVS - Diodes - ESD7451N2T5G ESD7451N2T5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 918698-ESD7451N2T5G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: - Clamp - Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882) Package: Bulk Package: 2-XDFN Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection Case / Package: 2-XDFN (1x0.6) (SOD-882) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 8000 HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 918698-ESD7451N2T5G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: - Clamp - Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882) Package: Bulk Package: 2-XDFN Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection Case / Package: 2-XDFN (1x0.6) (SOD-882) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 8000 HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - ESD7451N2T5G - 918698-ESD7451N2T5G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD7451N2T5G
918698-ESD7451N2T5G
TVS - TVS - Diodes - ESD7451N2T5G 918698-ESD7451N2T5G
Manufacturer: ON Semiconductor Win Source Part Number: 918698-ESD7451N2T5G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: - Clamp - Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882) Package: Bulk Package: 2-XDFN Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection Case / Package: 2-XDFN (1x0.6) (SOD-882) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 8000 HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 918698-ESD7451N2T5G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: - Clamp - Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882)
Package: Bulk
Package: 2-XDFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: 2-XDFN (1x0.6) (SOD-882)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 918698-ESD7451N2T5G
Product Name TVS - TVS - Diodes - ESD7451N2T5G
Package 2-XDFN (1x0.6) (SOD-882)
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1222402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214aa (smb)
View Details
TVS DIODE 3VWM 8VC SOT23 - 699-MMBZ5V6ALT1 - Utmel Electronic Limited
Specs
VBR 5.32 volts
View Details
Power TVS Modules - 60KS200CH2 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
600 W Transient Voltage Suppressor - P6SMB120AJ - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD1002-1
View Details