Rochester Electronics Bridge Rectifiers - DF08S2 DF08S2

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 849886-DF08S2 Features: Bridge Rectifier 800 V Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 849886-DF08S2 Features: Bridge Rectifier 800 V Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DF08S2 - 849886-DF08S2 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF08S2
849886-DF08S2
Bridge Rectifiers - DF08S2 849886-DF08S2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 849886-DF08S2 Features: Bridge Rectifier 800 V Package: Bulk Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 849886-DF08S2
Features: Bridge Rectifier 800 V
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 849886-DF08S2
Product Name Bridge Rectifiers - DF08S2
Diode Type Bridge Rectifier 800 V
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - 1N6525 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details