Surface Mount Superfast Rectifier
Diode Standard 600V 1A Surface Mount DO-214AD (SMAF)
Diode Standard 600V 1A Surface Mount DO-214AD (SMAF)
Diode Standard 600V 1A Surface Mount DO-214AD (SMAF)
Manufacturer: ON Semiconductor
Win Source Part Number: 918671-ES1JAF
Features: Diode Standard 600 V 1A Surface Mount DO-214AD (SMAF)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AD, SMAF
Package: Reel - TR
Mounting: Surface Mount
Family Name: ES1
Categories: Discrete Semiconductor Products
Case / Package: DO-214AD (SMAF)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ES1JAFCT, ES1JAFTR, ES1JAFDKR
Rectifiers 600V 1A SMA Super Fast Rectifier Product overview: ES1JAF from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ES1JAF can be used for catalog matching and distributor lookup.
RECTIFIER, AEC-Q101, 1A, 600V, DO-214AD; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE GEN PURP 600V 1A DO214AD
DIODE GEN PURP 600V 1A DO214AD
Rectifiers 600V 1A SMA Super Fast Rectifier
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | ES1JAF | ES1JAFDKR-ND | 918671-ES1JAF | 2085-ES1JAF | 46AC0732 | ES1JAF | ES1JAF | ES1JAF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - ES1JAF | 600V 1A Diode and Rectifier | Rectifier, Aec-Q101, 1A, 600V, Do-214Ad; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | |
| Package | SMA-FL | Reel | SMA | SMA; DO-214AD, SMAF | DO-214-2 | |||
| Life Cycle Stage | Active | Declining | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | |||||||
| Diode Type | Diode Standard 600 V 1A Surface Mount DO-214AD (SMAF) | |||||||
| RoHS Compliant | RoHS | RoHS |