Bridge Rectifier Single Phase Standard 600V Through Hole TS-6P
Glass-Passivated Bridge Rectifiers, 1200-TUBE Product overview: DFB2560 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFB2560 can be used for catalog matching and distributor lookup.
Glass-Passivated Bridge Rectifiers
Glass-Passivated Bridge Rectifiers
Win Source Part Number: 1368065-DFB2560
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package: Tube
Product Status: Active
Package / Case: 4-SIP, TS-6P
Supplier Device Package: TS-6P
Base Product Number: DFB25
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 25 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 25 A
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 600 V
BRIDGE RECT 1PHASE 600V 25A TS6P
Bridge Rectifiers 600V 25A Glass Pass. Bridge Rectifier
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | DFB2560-ND | 299-DFB2560 | DFB2560 | 1368065-DFB2560 | DFB2560 | DFB2560 |
| Product Name | Bridge Rectifiers | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | 4-SIP, TS-6P | Rail/Tube | SIP-4 | TS-6P | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| RoHS Compliant | RoHS | |||||
| IO | 25 amps |