ESD7382 - Micro-Packaged Diodes for ESD Protection
TVS DIODE 5VWM 10VC 2X3DFN
TVS DIODE 5VWM 10VC 2X3DFN
TVS DIODE 5VWM 10VC 2X3DFN
LOW CAP UNI-DIRECTIONAL ESD PROT
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD7382MUT5G | 488-ESD7382MUT5GCT-ND | ESD7382MUT5G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | ||
| Configuration | Single | ||
| Package | 0201 (0603 Metric) | ||
| VC | 10 volts |