Trans Voltage Suppressor Diode, 3.3V V(RWM), Unidirectional, 1 Element, Silicon
10V Clamp 3A Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 3.3VWM 10VC SOD523
ESD DIODE, 3.3V, 0.15W, SOD-523; Clamping Voltage Vc Max:10V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:150mW; Product Range:ESD7351 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ESD7351XV2T5G | ESD7351XV2T5G-ND | ESD7351XV2T5G | 73AC4648 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Diode, 3.3V, 0.15W, Sod-523; Clamping Voltage Vc Max Onsemi | |
| RoHS Compliant | RoHS | RoHS | ||
| Configuration | Single | |||
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | ||
| Peak Pulse Power | 36 watts | 36 watts |