39V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Trans Voltage Suppressor Diode, 16V V(RWM), Bidirectional, 1 Element, Silicon
TVS DIODE 16VWM 39VC 2X2DFN
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD7561N2T5G-ND | ESD7561N2T5G | ESD7561N2T5G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | ||
| Package | 2-XDFN | 2-X2DFN (1x0.6) | |
| VC | 39 volts | 39 volts | |
| VBR | 16.5 volts | 16.5 volts |