Rectifier Diode, 2 Element, 0.1A, 85V V(RRM), Silicon
Manufacturer: ON Semiconductor
Win Source Part Number: 013830-DCA010-TB-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 150mA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SC-59-3/CP3
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Very High-Speed Switching Diode, 3000-REEL Product overview: DCA010-TB-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DCA010-TB-E can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 80V 150MA SC59-3
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | DCA010-TB-E | 013830-DCA010-TB-E | 286-DCA010-TB-E | DCA010-TB-E |
| Product Name | Diodes, Rectifiers - Arrays - DCA010-TB-E | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | CPH3 | SC-59; SC-59-3/CP3 | Tape and Reel | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed | |
| RoHS Compliant | RoHS | RoHS | ||
| Diode Type | Standard | |||
| VF | 1.2 volts | 1.2 volts |