Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774438-DFB2040
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, TS-6P
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 20A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Family Name: DFB2040
Categories: Discrete Semiconductor Products
Manufacturer Package: TS-6P
Voltage - Peak Reverse (Maximum): 400V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 20A
Alternative Parts (Cross-Reference): TS20P04G; TS20P04G X0; TS20P04G D2; TS20P04G X2;
Introduction Date: April 01, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1,200
Bridge Rectifiers 400V 20A Glass Pass. Bridge Rectifier Product overview: DFB2040 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 20A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFB2040 can be used for catalog matching and distributor lookup.
Bridge Rectifier Diode, 1 Phase, 20A, 400V V(RRM), Silicon
Bridge Rectifier Single Phase Standard 400V Through Hole TS-6P
BRIDGE RECT 1P 400V 20A TS-6P
Bridge Rectifiers 400V 20A Glass Pass. Bridge Rectifier
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 774438-DFB2040 | 299-DFB2040 | DFB2040 | DFB2040-ND | DFB2040 | DFB2040 |
| Product Name | Bridge Rectifiers - DFB2040 | 400V 20A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | |
| Diode Type | Single Phase | |||||
| VF | 1.1 volts | |||||
| IR | 0.0100 mA | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |