Rectifier Diode, 1 Phase, 1 Element, 1300A, 600V V(RRM), Silicon
Diode Standard 600V 970A Chassis Mount
DIODE GEN PURP 600V 970A
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | D970N06TXPSA1 | 448-D970N06TXPSA1-ND | D970N06TXPSA1 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | BG-D4214K-1 |