onsemi Bridge Rectifiers DBF10TG

Description
Bridge Rectifier Diode, 1 Phase, 1A, 600V
Request a Quote Datasheet
Description
Bridge Rectifier Diode, 1 Phase, 1A, 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DBF10TG - Rochester Electronics
Newburyport, MA, United States
Bridge Rectifier Diode, 1 Phase, 1A, 600V

Bridge Rectifier Diode, 1 Phase, 1A, 600V

Supplier's Site Datasheet
Bridge Rectifiers - DBF10TG-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DBF10TG-ND
Bridge Rectifiers DBF10TG-ND
Bridge Rectifier Single Phase Standard 600V Through Hole

Bridge Rectifier Single Phase Standard 600V Through Hole

Buy Now Datasheet
600V 1A Diode and Rectifier - 299-DBF10TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
299-DBF10TG
600V 1A Diode and Rectifier 299-DBF10TG
BRIDGE RECT 1PHASE 600V 1A Product overview: DBF10TG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DBF10TG can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 600V 1A Product overview: DBF10TG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DBF10TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DBF10TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DBF10TG
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DBF10TG
BRIDGE RECT 1PHASE 600V 1A

BRIDGE RECT 1PHASE 600V 1A

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Rectifiers
Product Number DBF10TG DBF10TG-ND 299-DBF10TG DBF10TG
Product Name Bridge Rectifiers 600V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package SIP4 4-SIP, DBF Bulk
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS RoHS
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219452 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214ab (smc)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Rectifier, 120Ma, 40V, Sot666; Diode Configuration Nexperia - 37K9321 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 40 volts
VF 1 volts
View Details
Rectifier Diode - 1N5551 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details