onsemi 1.0 A Diode and Rectifier DSK10B

Description
Rectifier Diode, 1A, 600V
Request a Quote Datasheet
Description
Rectifier Diode, 1A, 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DSK10B - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1A, 600V

Rectifier Diode, 1A, 600V

Supplier's Site Datasheet
1.0 A Diode and Rectifier - 280-DSK10B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0 A Diode and Rectifier
280-DSK10B
1.0 A Diode and Rectifier 280-DSK10B
Power Rectifier, 1.0 A, 500-BLKBG Product overview: DSK10B from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSK10B can be used for catalog matching and distributor lookup.

Power Rectifier, 1.0 A, 500-BLKBG Product overview: DSK10B from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSK10B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSK10B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSK10B
Discrete Semiconductor Products - Diodes - Rectifiers DSK10B
DIODE GEN PURP 100V 1A AXIAL

DIODE GEN PURP 100V 1A AXIAL

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers
Product Number DSK10B 280-DSK10B DSK10B
Product Name 1.0 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package Axial Bulk
Unlock Full Specs
to access all available technical data