onsemi 3.3 V TVS Protection Diode ESD7331MUT5G

Description
ESD Protection, 3.3 V, Low Capacitance, 10000-REEL Product overview: ESD7331MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3.3 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7331MUT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ESD Protection, 3.3 V, Low Capacitance, 10000-REEL Product overview: ESD7331MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3.3 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7331MUT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3 V TVS Protection Diode
144-ESD7331MUT5G
3.3 V TVS Protection Diode 144-ESD7331MUT5G
ESD Protection, 3.3 V, Low Capacitance, 10000-REEL Product overview: ESD7331MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3.3 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7331MUT5G can be used for catalog matching and distributor lookup.

ESD Protection, 3.3 V, Low Capacitance, 10000-REEL Product overview: ESD7331MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3.3 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7331MUT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ESD7331MUT5G - Rochester Electronics
Newburyport, MA, United States
ESD Protection, 3.3 V, Low Capacitance

ESD Protection, 3.3 V, Low Capacitance

Supplier's Site Datasheet
TVS Diodes - ESD7331MUT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
7.5V Clamp Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

7.5V Clamp Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

Buy Now Datasheet
TVS Diodes - ESD7331MUT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
7.5V Clamp Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

7.5V Clamp Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

Buy Now Datasheet
TVS Diodes - ESD7331MUT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
7.5V Clamp Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

7.5V Clamp Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1006660-ESD7331MUT5G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1006660-ESD7331MUT5G
Circuit Protection - TVS - Diodes 1006660-ESD7331MUT5G
Win Source Part Number: 1006660-ESD7331MUT5G Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: USB Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 4V Voltage - Clamping (Max) @ Ipp: 7.5V Power Line Protection: No Capacitance @ Frequency: 0.4pF @ 1MHz Package / Case: 0201 (0603 Metric) Supplier Device Package: 2-X3DFN (0.6x0.3) (0201) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ESD7331MUT5GOSDKR,ES D7331MUT5G-ND,ESD733 1MUT5GOSTR,ESD7331MU T5GOSCT Base Product Number: ESD7331

Win Source Part Number: 1006660-ESD7331MUT5G
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: USB
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 4V
Voltage - Clamping (Max) @ Ipp: 7.5V
Power Line Protection: No
Capacitance @ Frequency: 0.4pF @ 1MHz
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 2-X3DFN (0.6x0.3) (0201)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ESD7331MUT5GOSDKR,ESD7331MUT5G-ND,ESD7331MUT5GOSTR,ESD7331MUT5GOSCT
Base Product Number: ESD7331

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD7331MUT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD7331MUT5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD7331MUT5G
TVS DIODE 3.3VWM 7.5VC 2X3DFN

TVS DIODE 3.3VWM 7.5VC 2X3DFN

Supplier's Site
TVS Diodes ESD7331MUT5G
TVS DIODE 3.3VWM 7.5VC 2X3DFN

TVS DIODE 3.3VWM 7.5VC 2X3DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESD7331MUT5G ESD7331MUT5G ESD7331MUT5GOSCT-ND 1006660-ESD7331MUT5G ESD7331MUT5G ESD7331MUT5G
Product Name 3.3 V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
Package 0201 (0603 Metric) 0201 (0603 Metric) 2-X3DFN (0.6x0.3) (0201) 0201 (0603 Metric)
Unlock Full Specs
to access all available technical data