ESD Protection Diode SOD-323, 3000-REEL Product overview: ESD7351HT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7351HT1G can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOD-323
Clamp Ipp Tvs Diode Surface Mount SOD-323
Clamp Ipp Tvs Diode Surface Mount SOD-323
Manufacturer: ON Semiconductor
Win Source Part Number: 1037097-ESD7351HT1G
Packaging: Reel - TR
Type: Zener
Applications: Automotive, RF Antenna
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 0.43pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Trans Voltage Suppressor Diode, 3.3V V(RWM), Unidirectional, 1 Element, Silicon
onsemi ESD7351HT1G ESD Protection Diode
onsemi ESD7351HT1G ESD Protection Diode
onsemi ESD7351HT1G ESD Protection Diode
TVS DIODE 3.3VWM SOD323
TVS Diodes / ESD Suppressors UNIDIRECTIONAL 3.3V ESD PR
DIODE, AEC-Q101, 3.3V, SOD-323; Clamping Voltage Vc Max:10V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:150mW; Product Range:ESD7351 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-ESD7351HT1G | ESD7351HT1GOSTR-ND | 1037097-ESD7351HT1G | ESD7351HT1G | 1869777P | 1869037 | ESD7351HT1G | ESD7351HT1G | ESD7351HT1G | 42AC1720 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - ESD7351HT1G | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | Diode, Aec-Q101, 3.3V, Sod-323; Clamping Voltage Vc Max Onsemi | |
| Configuration | Single | Single | Single | Single | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323 | SOD-323; Sod-323 | SOD-323; SOD-323 | SOD-323; SOD-323-2 | SC-76; SOD-323; SC-76, SOD-323 | |||
| VBR | 5 volts | 5 volts | 5 volts | 5 volts | ||||||
| VWM | 3.3 volts |