Bridge Rectifier Single Phase Standard 600V Surface Mount 4-SMD
Bridge Rectifier Diode, 1 Phase, 0.5A, 600V V(RRM), Silicon
0.8A Single-Phase Bridge Rectifier, 750-REEL Product overview: DBB08G-TM-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DBB08G-TM-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 112897-DBB08G-TM-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 400mA
Current - Reverse Leakage @ Vr: 10μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 4-SMD
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
BRIDGE RECT 1P 600V 800MA 4SMD
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | DBB08G-TM-EOSTR-ND | DBB08G-TM-E | 299-DBB08G-TM-E | 112897-DBB08G-TM-E | DBB08G-TM-E |
| Product Name | Bridge Rectifiers | 0.8A Diode and Rectifier | Bridge Rectifiers - DBB08G-TM-E | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SMD, Gull Wing | Tape and Reel | |||
| Tj | 150 C (302 F) | -40 C (-40 F) | 150 C (302 F) | 150 C (302 F) | |
| Life Cycle Stage | Obsolete | Removed | |||
| RoHS Compliant | RoHS | RoHS |