onsemi Bridge Rectifiers DFB2580

Description
Bridge Rectifier Single Phase Standard 800V Through Hole TS-6P
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 800V Through Hole TS-6P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DFB2580-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DFB2580-ND
Bridge Rectifiers DFB2580-ND
Bridge Rectifier Single Phase Standard 800V Through Hole TS-6P

Bridge Rectifier Single Phase Standard 800V Through Hole TS-6P

Buy Now Datasheet
800V 25A Diode and Rectifier - 299-DFB2580 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 25A Diode and Rectifier
299-DFB2580
800V 25A Diode and Rectifier 299-DFB2580
Bridge Rectifiers 800V 25A Glass Pass. Bridge Rectifier Product overview: DFB2580 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFB2580 can be used for catalog matching and distributor lookup.

Bridge Rectifiers 800V 25A Glass Pass. Bridge Rectifier Product overview: DFB2580 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFB2580 can be used for catalog matching and distributor lookup.

Supplier's Site
 - DFB2580 - Rochester Electronics
Newburyport, MA, United States
Bridge Rectifier Diode, 1 Phase, 25A, 800V V(RRM), Silicon

Bridge Rectifier Diode, 1 Phase, 25A, 800V V(RRM), Silicon

Supplier's Site Datasheet
 - DFB2580 - Rochester Electronics
Newburyport, MA, United States
Bridge Rectifier Diode, 1 Phase, 25A, 800V V(RRM), Silicon

Bridge Rectifier Diode, 1 Phase, 25A, 800V V(RRM), Silicon

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
DFB2580
Bridge Rectifiers DFB2580
Bridge Rectifiers 800V 25A Glass Pass. Bridge Rectifier

Bridge Rectifiers 800V 25A Glass Pass. Bridge Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DFB2580 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DFB2580
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DFB2580
BRIDGE RECT 1PH 800KV 25A TS6P

BRIDGE RECT 1PH 800KV 25A TS6P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number DFB2580-ND 299-DFB2580 DFB2580 DFB2580 DFB2580
Product Name Bridge Rectifiers 800V 25A Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, TS-6P Tube SIP1-B/S TS-6P
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N3647 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS21THR - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
30V 100MA Diode and Rectifier - 284-BAR81 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers