onsemi 1.0 A Diode and Rectifier ES1F

Description
1.0A Ultra Fast Recovery Rectifier
Request a Quote Datasheet
Description
1.0A Ultra Fast Recovery Rectifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ES1F - Rochester Electronics
Newburyport, MA, United States
1.0A Ultra Fast Recovery Rectifier

1.0A Ultra Fast Recovery Rectifier

Supplier's Site Datasheet
1.0 A Diode and Rectifier - 2085-ES1F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0 A Diode and Rectifier
2085-ES1F
1.0 A Diode and Rectifier 2085-ES1F
Rectifiers 1.0 A Ultra Fast Recovery Rect Product overview: ES1F from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ES1F can be used for catalog matching and distributor lookup.

Rectifiers 1.0 A Ultra Fast Recovery Rect Product overview: ES1F from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ES1F can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 084286-ES1F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
084286-ES1F
Discrete Semiconductor Products 084286-ES1F
Manufacturer: Fairchild Semiconductor Win Source Part Number: 084286-ES1F Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: SMD/SMT Speed: Fast Recovery =< 500ns > 200mA (Io) Package: DO-214AC SMA Manufacturer Device Package: SMA (DO-214AC) Standard Package: 1 Catalog: Standard Diode Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5µA @ 300V Operating Temperature - Junction: 150°C (Max) Capacitance @ Vr F: 10pF @ 4V 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084286-ES1F
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: SMA (DO-214AC)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5µA @ 300V
Operating Temperature - Junction: 150°C (Max)
Capacitance @ Vr F: 10pF @ 4V 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now
Single Diodes - ES1FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1FDKR-ND
Single Diodes ES1FDKR-ND
Diode Standard 300V 1A Surface Mount DO-214AC (SMA)

Diode Standard 300V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - ES1FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1FCT-ND
Single Diodes ES1FCT-ND
Diode Standard 300V 1A Surface Mount DO-214AC (SMA)

Diode Standard 300V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - ES1FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1FTR-ND
Single Diodes ES1FTR-ND
Diode Standard 300V 1A Surface Mount DO-214AC (SMA)

Diode Standard 300V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES1F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES1F
Discrete Semiconductor Products - Diodes - Rectifiers ES1F
DIODE SUPERFAST SMA 300V 25NS

DIODE SUPERFAST SMA 300V 25NS

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
ES1F
Rectifiers ES1F
Rectifiers 1.0 A Ultra Fast Recovery Rect

Rectifiers 1.0 A Ultra Fast Recovery Rect

Buy Now Datasheet
Single Diodes - ES1F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ES1F
Single Diodes ES1F
DIODE GEN PURP 300V 1A DO214AC

DIODE GEN PURP 300V 1A DO214AC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Step Recovery Diodes Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number ES1F 2085-ES1F 084286-ES1F ES1FDKR-ND ES1F ES1F ES1F
Product Name 1.0 A Diode and Rectifier Discrete Semiconductor Products Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Single Diodes
Diode Applications Rectifier
Life Cycle Stage Active Declining
Package SMA; SMA Reel DO-214AC SMA; DO-214AC, SMA
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data