ESD PROTECTION DIODE Product overview: ESD2B5.0MUT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD2B5.0MUT3G can be used for catalog matching and distributor lookup.
ESD PROTECTION DIODE
Win Source Part Number: 976157-ESD2B5.0MUT3G
Category: Circuit Protection>TVS - Diodes
Series: *
Package: Tape & Reel (TR)
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-ESD2B5.0MUT3G-O
Base Product Number: ESD2B5.0
ESD PROTECTION DIODE
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESD2B5.0MUT3G | ESD2B5.0MUT3G | 976157-ESD2B5.0MUT3G | ESD2B5.0MUT3G |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single |