ESD Protection Diodes, XDFN2 1.0x0.6, 0.65P (SOD-882), 8000-REEL Product overview: ESD7421N2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7421N2T5G can be used for catalog matching and distributor lookup.
38.1V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882)
38.1V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882)
38.1V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882)
Manufacturer: ON Semiconductor
Win Source Part Number: 802351-ESD7421N2T5G
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 10.5V
Current - Peak Pulse (10/1000μs): 16A (100ns)
Power Line Protection: No
Supplier Device Package: 2-XDFN (1x0.6) (SOD-882)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 2-XDFN
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 38.1V
Capacitance at Frequency: 0.3pF at 1MHz
ESD Protection Diodes
TVS DIODE 5VWM 38.1VC 2XDFN
TVS DIODE 5VWM 38.1VC 2XDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESD7421N2T5G | ESD7421N2T5GOSTR-ND | 802351-ESD7421N2T5G | ESD7421N2T5G | ESD7421N2T5G | ESD7421N2T5G |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - ESD7421N2T5G | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | 2-XDFN | 2-XDFN (1x0.6) (SOD-882) | 2-XDFN | |||
| VC | 38.1 volts | 38.1 volts | 38.1 volts | 38.1 volts |