Bridge Rectifier Single Phase Standard 100V Through Hole TS-6P
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167210-DFB2510
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, TS-6P
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Family Name: DFB2510
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TS-6P
Voltage - Peak Reverse (Maximum): 100V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 25A
Alternative Parts (Cross-Reference): TS25P02G X0G; TS25P02G D2G; TS25P02G X2G;
Introduction Date: April 01, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1,200
BRIDGE RECTIFIER DIODE, 1 PHASE, Product overview: DFB2510 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFB2510 can be used for catalog matching and distributor lookup.
Glass-Passivated Bridge Rectifiers
Glass-Passivated Bridge Rectifiers
Bridge Rectifiers 100V 25A Glass Pass. Bridge Rectifier
BRIDGE RECT 1PHASE 100V 25A TS6P
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | DFB2510-ND | 1167210-DFB2510 | 299-DFB2510 | DFB2510 | DFB2510 | DFB2510 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - DFB2510 | Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | 4-SIP, TS-6P | Bulk | SIP-4 | TS-6P | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Single Phase |