TVS DIODE 15VC 2A 2-X3DFN
TVS DIODE 5VWM 15VC 2X3DFN Product overview: ESD5481MUT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5481MUT3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1037064-ESD5481MUT3G
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 12pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 2-X3DFN (0.62x0.32)
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 5.7V
Max Clamping Voltage: 15V
Peak Pulse Current(Ippm): 2A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
TVS Diodes / ESD Suppressors ESD PROTECTION DIODE
TVS DIODE 5VWM 15VC 2X3DFN
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD5481MUT3G | 144-ESD5481MUT3G | 1037064-ESD5481MUT3G | ESD5481MUT3G | ESD5481MUT3G |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - ESD5481MUT3G | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | |||
| Package | X3DFN | Tape & Reel (TR) | 2-X3DFN (0.62x0.32) | X3DFN-2 | 2-X3DFN (0.6x0.3) (0201) |
| Configuration | Single | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| VWM | 5 volts |