Diode Standard 200V 2A Surface Mount DO-214AD (SMAF)
Diode Standard 200V 2A Surface Mount DO-214AD (SMAF)
Diode Standard 200V 2A Surface Mount DO-214AD (SMAF)
Surface Mount Superfast Rectifier, 10000-REEL Product overview: ES2DAF from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2DAF can be used for catalog matching and distributor lookup.
Surface Mount Superfast Rectifier
Surface Mount Superfast Rectifier
RECTIFIER, SINGLE, 2A, 200V, DO-214AD; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single
950mV@2A 35ns Single 2A 200V DO-214AD Fast recovery/high efficiency diode ROHS
Rectifiers 200V 2A SMA Super FastRectifiers
DIODE GEN PURP 200V 2A DO214AD
DIODE GEN PURP 200V 2A DO214AD
DIODE GEN PURP 200V 2A DO214AD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | ES2DAFDKR-ND | 280-ES2DAF | ES2DAF | 07AH3862 | ES2DAF | ES2DAF | ES2DAF | ES2DAF |
| Product Name | Single Diodes | SMD Diode and Rectifier | Rectifier, Single, 2A, 200V, Do-214Ad; Repetitive Reverse Voltage Vrrm Max Onsemi | Diodes >> Fast recovery/high efficiency diode | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package | SMA-FL | DO-214-2 | SMA; DO-214AD, SMAF | SMA | ||||
| Life Cycle Stage | Active | Declining | ||||||
| RoHS Compliant | RoHS | RoHS | ||||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | 0.9500 volts |