Glass-Passivated Bridge Rectifiers
Glass-Passivated Bridge Rectifiers
BRIDGE RECTIFIER DIODE, 1 PHASE, Product overview: DFB2505 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFB2505 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 50V Through Hole TS-6P
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 136330-DFB2505
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 25A
Current - Reverse Leakage @ Vr: 10μA @ 50V
Voltage - Peak Reverse (Max): 50V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TS-6P
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1,200
Bridge Rectifiers 50V 25A Glass Pass. Bridge Rectifier
BRIDGE RECT 1PHASE 50V 25A TS6P
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | DFB2505 | 299-DFB2505 | DFB2505-ND | 136330-DFB2505 | DFB2505 | DFB2505 |
| Product Name | Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - DFB2505 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| Package | SIP-4 | Bulk | 4-SIP, TS-6P | TS-6P | ||
| Life Cycle Stage | Active | Declining | ||||
| RoHS Compliant | RoHS | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |