Rochester Electronics Diodes, Rectifiers - Single - ES1DAF ES1DAF

Description
Manufacturer: ON Semiconductor Win Source Part Number: 871101-ES1DAF Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 1A Surface Mount DO-214AD (SMAF) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AD, SMAF Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-214AD (SMAF) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 871101-ES1DAF Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 1A Surface Mount DO-214AD (SMAF) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AD, SMAF Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-214AD (SMAF) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - ES1DAF - 871101-ES1DAF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES1DAF
871101-ES1DAF
Diodes, Rectifiers - Single - ES1DAF 871101-ES1DAF
Manufacturer: ON Semiconductor Win Source Part Number: 871101-ES1DAF Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 1A Surface Mount DO-214AD (SMAF) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AD, SMAF Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-214AD (SMAF) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 871101-ES1DAF
Series: Automotive, AEC-Q101
Features: Diode Standard 200 V 1A Surface Mount DO-214AD (SMAF)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AD, SMAF
Package: Bulk
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DO-214AD (SMAF)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 871101-ES1DAF
Product Name Diodes, Rectifiers - Single - ES1DAF
Diode Type Diode Standard 200 V 1A Surface Mount DO-214AD (SMAF)
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - 3320-CLA4605-219-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 30 volts
Tj -65 to 175 C (-85 to 347 F)
View Details
Voltage Regulator diode (Zener diode) - HR1N4469US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 95 mA
IR 0.0500 mA
View Details
B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diode Arrays - BAS40-05/DG/B2,215-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers