Rochester Electronics Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 10A, 600V TRIAC | |
| 12A Medium Power Use | |
| 12A standard and Snubberless Triacs | |
| 16A standard and Snubberless Triacs | |
| 1A Low Power Use | |
| 20A Medium Power TRIAC | |
| 2A Low Power Use | |
| 3A Low Power Use | |
| 4 Quadrant Logic Level TRIAC, 1000V V(DRM), 8A I(T)RMS, TO-220AB | |
| 4 Quadrant Logic Level TRIAC, 600V V(DRM), 0.8A I(T)RMS, TO-92 | |
| 4 Quadrant Logic Level TRIAC, 600V V(DRM), 0.8A I(T)RMS | |
| 4 Quadrant Logic Level TRIAC, 600V V(DRM), 12A I(T)RMS, TO-220AB | |
| 4 Quadrant Logic Level TRIAC, 600V V(DRM), 12A I(T)RMS, TO-263AB | |
| 4 Quadrant Logic Level TRIAC, 600V V(DRM), 12A I(T)RMS | |
| 4 Quadrant Logic Level TRIAC, 600V V(DRM), 16A I(T)RMS, TO-220AB | |
| 4 Quadrant Logic Level TRIAC, 600V V(DRM), 16A I(T)RMS | |
| 4 Quadrant Logic Level TRIAC, 600V V(DRM), 1A I(T)RMS, TO-92 | |
| 4 Quadrant Logic Level TRIAC, 600V V(DRM), 1A I(T)RMS | |
| 4 Quadrant Logic Level TRIAC, 600V V(DRM), 20A I(T)RMS | |
| 4 Quadrant Logic Level TRIAC, 600V V(DRM), 2A I(T)RMS, TO-220AB | |
| 4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, TO-220AB | |
| 4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, TO-252 | |
| 4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS | |
| 4 Quadrant Logic Level TRIAC, 600V V(DRM), 6A I(T)RMS, TO-220AB | |
| 4 Quadrant Logic Level TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB | |
| 4 Quadrant Logic Level TRIAC, 600V V(DRM), 8A I(T)RMS, TO-252AA | |
| 4 Quadrant Logic Level TRIAC, 600V V(DRM), 8A I(T)RMS, TO-263AB | |
| 4 Quadrant Logic Level TRIAC, 600V V(DRM), 8A I(T)RMS | |
| 4 Quadrant Logic Level TRIAC, 800V V(DRM), 0.8A I(T)RMS, TO-92 | |
| 4 Quadrant Logic Level TRIAC, 800V V(DRM), 12A I(T)RMS, TO-220AB | |
| 4 Quadrant Logic Level TRIAC, 800V V(DRM), 12A I(T)RMS | |
| 4 Quadrant Logic Level TRIAC, 800V V(DRM), 16A I(T)RMS, TO-220AB | |
| 4 Quadrant Logic Level TRIAC, 800V V(DRM), 1A I(T)RMS, TO-92 | |
| 4 Quadrant Logic Level TRIAC, 800V V(DRM), 2A I(T)RMS, TO-220AB | |
| 4 Quadrant Logic Level TRIAC, 800V V(DRM), 4A I(T)RMS, TO-252AA | |
| 4 Quadrant Logic Level TRIAC, 800V V(DRM), 4A I(T)RMS | |
| 4 Quadrant Logic Level TRIAC, 800V V(DRM), 6A I(T)RMS, TO-220AB | |
| 4 Quadrant Logic Level TRIAC, 800V V(DRM), 8A I(T)RMS, TO-220AB | |
| 4 Quadrant Logic Level TRIAC, 800V V(DRM), 8A I(T)RMS | |
| 4Q Triac | |
| 6A TRIACS | |
| D2PAK | |
| Diode Array 2N-Channel, 30V, 8A | |
| DPAK | |
| Four Quadrant Triac | |
| Low Power Use Insulated TRIAC, 600V, 3A | |
| Low Power Use TRIAC, 600V, 2A | |
| Medium Power use insulated Type TRIAC | |
| Medium Power Use Non-Insulated TRIAC, 600V, 5A | |
| Medium Power use non-insulated Type TRIAC | |
| Medium Power use TRIAC, 600V, 10A | |
| Medium Power use TRIAC, 600V, 12A | |
| Medium Power Use TRIAC, 600V, 25A | |
| Medium Power Use TRIAC, 600V, 30A | |
| Medium Power use TRIAC, 700V, 12A | |
| Planar passivated Silicon Controlled Rectifier (SCR) with sensitive gate | |
| Planar passivated Silicon Controlled Rectifier (SCR) | |
| SC-73 | |
| SENSITIVE GATE TRIACS | |
| Silicon Controlled Rectifier, 0.5A I(T), 400V V(DRM) | |
| Silicon Controlled Rectifier, 0.8A I(T)RMS, 0.5A I(T), 400V V(DRM), 400V V(RRM), 1 Element, TO-92 | |
| Silicon Controlled Rectifier, 0.8A I(T)RMS, 0.5A I(T), 400V V(DRM), 400V V(RRM), 1 Element | |
| Silicon Controlled Rectifier, 0.8A I(T)RMS, 0.5A I(T), 600V V(DRM), 600V V(RRM), 1 Element, TO-92 | |
| Silicon Controlled Rectifier, 0.8A I(T)RMS, 0.5A I(T), 600V V(DRM), 600V V(RRM), 1 Element | |
| Silicon Controlled Rectifier, 12A I(T)RMS, 650V V(DRM), 650V V(RRM), 1 Element, TO-220AB | |
| Silicon Controlled Rectifier, 12A I(T)RMS, 7.5A I(T), 500V V(DRM), 500V V(RRM), 1 Element, TO-220AB | |
| Silicon Controlled Rectifier, 12A I(T)RMS, 7.5A I(T), 500V V(DRM), 500V V(RRM), 1 Element | |
| Silicon Controlled Rectifier, 12A I(T)RMS, 7.5A I(T), 650V V(DRM), 650V V(RRM), 1 Element, TO-220AB | |
| Silicon Controlled Rectifier, 12A I(T)RMS, 7.5A I(T), 650V V(DRM), 650V V(RRM), 1 Element, TO-251 | |
| Silicon Controlled Rectifier, 12A I(T)RMS, 800V V(DRM), 800V V(RRM), 1 Element, TO-220AB | |
| Silicon Controlled Rectifier, 13A I(T), 500V V(DRM) | |
| Silicon Controlled Rectifier, 20A I(T)RMS, 13A I(T), 450V V(DRM), 450V V(RRM), 1 Element, TO-220AB | |
| Silicon Controlled Rectifier, 20A I(T)RMS, 13A I(T), 450V V(DRM), 450V V(RRM), 1 Element | |
| Silicon Controlled Rectifier, 20A I(T)RMS, 13A I(T), 650V V(DRM), 650V V(RRM), 1 Element | |
| Silicon Controlled Rectifier, 20A I(T)RMS, 13A I(T), 800V V(DRM), 800V V(RRM), 1 Element, TO-220AB | |
| Silicon Controlled Rectifier, 20A I(T)RMS, 650V V(DRM), 650V V(RRM), 1 Element, TO-220AB | |
| Silicon Controlled Rectifier, 20A I(T)RMS, 800V V(DRM), 800V V(RRM), 1 Element, TO-220AB | |
| Silicon Controlled Rectifier, 4A I(T)RMS, 2.5A I(T), 400V V(DRM), 400V V(RRM), 1 Element | |
| Silicon Controlled Rectifier, 4A I(T)RMS, 2.5A I(T), 600V V(DRM), 600V V(RRM), 1 Element | |
| Silicon Controlled Rectifier, 4A I(T)RMS, 500V V(DRM), 500V V(RRM), 1 Element, TO-220AB | |
| Silicon Controlled Rectifier, 5A I(T), 800V V(DRM) | |
| Silicon Controlled Rectifier, 7.5A I(T), 800V V(DRM) | |
| Silicon Controlled Rectifier, 8A I(T), 500V V(DRM) | |
| Silicon Controlled Rectifier, 8A I(T)RMS, 5A I(T), 500V V(DRM), 500V V(RRM), 1 Element, TO-220AB | |
| Silicon Controlled Rectifier, 8A I(T)RMS, 5A I(T), 600V V(DRM), 600V V(RRM), 1 Element | |
| Silicon Controlled Rectifier, 8A I(T)RMS, 5A I(T), 800V V(DRM), 800V V(RRM), 1 Element | |
| Silicon Controlled Rectifier, 9A I(T)RMS, 7.5A I(T), 500V V(DRM), 500V V(RRM), 1 Element | |
| Silicon PIN Photodiode with Daylight Filter | |
| Silicon PIN Photodiode | |
| Snubberless TRIAC, 600V V(DRM), 12A I(T)RMS, TO-220AB | |
| Snubberless TRIAC, 600V V(DRM), 16A I(T)RMS, TO-220AB | |
| Snubberless TRIAC, 600V V(DRM), 16A I(T)RMS | |
| Snubberless TRIAC, 600V V(DRM), 1A I(T)RMS | |
| Snubberless TRIAC, 600V V(DRM), 4A I(T)RMS, TO-220AB | |
| Snubberless TRIAC, 600V V(DRM), 4A I(T)RMS, TO-252 | |
| Snubberless TRIAC, 600V V(DRM), 4A I(T)RMS | |
| Snubberless TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB | |
| Snubberless TRIAC, 600V V(DRM), 8A I(T)RMS, TO-252 | |
| Snubberless TRIAC, 600V, 8A, TO-220AB | |
| Snubberless TRIAC, 700V V(DRM), 20A I(T)RMS, TO-220AB | |
| Snubberless TRIAC, 800V V(DRM), 12A I(T)RMS, TO-220AB | |
| Snubberless TRIAC, 800V V(DRM), 12A I(T)RMS | |
| Snubberless TRIAC, 800V V(DRM), 16A I(T)RMS, TO-220AB | |
| Snubberless TRIAC, 800V V(DRM), 16A I(T)RMS | |
| Snubberless TRIAC, 800V V(DRM), 4A I(T)RMS, TO-220AB | |
| Snubberless TRIAC, 800V V(DRM), 4A I(T)RMS | |
| Snubberless TRIAC, 800V V(DRM), 8A I(T)RMS, TO-220AB | |
| Snubberless TRIAC, 800V, 8A, TO-220AB | |
| Snubberless TRIAC | |
| Three Quadrant Hi-Com Triac | |
| TO-220AB | |
| TO-220F | |
| TO-92 | |
| Triac Low Power Use | |
| Triac Medium Power Use The product guaranteed maximum junction temperature of 150 | |
| Triac Medium Power Use | |
| TRIAC Standard 600 V 8 A | |
| TRIAC Standard 700V 8A TO-220-3 | |
| TRIAC, 1000V V(DRM), 4A I(T)RMS | |
| TRIAC, 400V , 1A | |
| TRIAC, 600V , 10A | |
| TRIAC, 600V , 6A | |
| TRIAC, 600V , 8A | |
| TRIAC, 600V V(DRM), 0.8A I(T)RMS | |
| TRIAC, 600V V(DRM), 12A I(T)RMS | |
| TRIAC, 600V V(DRM), 16A I(T)RMS, TO-220AB | |
| TRIAC, 600V V(DRM), 16A I(T)RMS | |
| TRIAC, 600V V(DRM), 1A I(T)RMS | |
| TRIAC, 600V V(DRM), 2A I(T)RMS, TO-220AB | |
| TRIAC, 600V V(DRM), 4A I(T)RMS, TO-220AB | |
| TRIAC, 600V V(DRM), 4A I(T)RMS, TO-252 | |
| TRIAC, 600V V(DRM), 4A I(T)RMS | |
| TRIAC, 600V V(DRM), 5A I(T)RMS | |
| TRIAC, 600V V(DRM), 6A I(T)RMS | |
| TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB | |
| TRIAC, 600V V(DRM), 8A I(T)RMS, TO-252AA | |
| TRIAC, 600V V(DRM), 8A I(T)RMS | |
| TRIAC, 600V, 1A | |
| TRIAC, 600V, 8A | |
| TRIAC, 700V V(DRM), 12A I(T)RMS | |
| TRIAC, 700V V(DRM), 16A I(T)RMS | |
| TRIAC, 700V V(DRM), 5A I(T)RMS | |
| TRIAC, 700V V(DRM), 8A I(T)RMS | |
| TRIAC, 700V, 8A | |
| TRIAC, 800V , 4A | |
| TRIAC, 800V V(DRM), 12A I(T)RMS | |
| TRIAC, 800V V(DRM), 1A I(T)RMS | |
| TRIAC, 800V V(DRM), 2A I(T)RMS, TO-220AB | |
| TRIAC, 800V V(DRM), 3A I(T)RMS | |
| TRIAC, 800V V(DRM), 4A I(T)RMS, TO-220AB | |
| TRIAC, 800V V(DRM), 4A I(T)RMS | |
| TRIAC, 800V V(DRM), 5A I(T)RMS | |
| TRIAC, 800V V(DRM), 6A I(T)RMS | |
| TRIAC, 800V V(DRM), 8A I(T)RMS, TO-220AB | |
| TRIAC, 800V V(DRM), 8A I(T)RMS, TO-252AA | |
| TRIAC, 800V V(DRM), 8A I(T)RMS | |
| TRIAC, 800V, 8A | |
| TRIAC | |
| Triacs Power Module | |
| Triacs |
| << Prev | Next >> |