Surface Mount Superfast Rectifier
Surface Mount Superfast Rectifier
Diode Standard 200V 1A Surface Mount DO-214AD (SMAF)
Diode Standard 200V 1A Surface Mount DO-214AD (SMAF)
Diode Standard 200V 1A Surface Mount DO-214AD (SMAF)
DIODE GEN PURP 200V 1A DO214AD Product overview: ES1DAF from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1DAF can be used for catalog matching and distributor lookup.
RECTIFIER, SINGLE, 1A, 200V, DO-214AD; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE GEN PURP 200V 1A DO214AD
Rectifiers 200V SMA Super Fast Rectifier
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | ES1DAF | ES1DAFCT-ND | 280-ES1DAF | 07AH3855 | ES1DAF | ES1DAF |
| Product Name | Single Diodes | 200V 1A Diode and Rectifier | Rectifier, Single, 1A, 200V, Do-214Ad; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Package | SMA-FL | Bulk | SMA | DO-214-2 | ||
| Life Cycle Stage | Active | Declining | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| RoHS Compliant | RoHS | RoHS |