onsemi Circuit Protection - TVS - Diodes CM1641-04D4

Description
Win Source Part Number: 1008530-CM1641-04D4 Category: Circuit Protection>TVS - Diodes Type: Steering (Rail to Rail) Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 3 Voltage - Reverse Standoff (Typ): 8.2V Voltage - Clamping (Max) @ Ipp: 9.64V (Typ) Power Line Protection: Yes Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (1.7x1.35) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ONSONSCM1641-04D4,21 56-CM1641-04D4,2156- CM1641-04D4-ONTR-ND Base Product Number: CM1641 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1008530-CM1641-04D4 Category: Circuit Protection>TVS - Diodes Type: Steering (Rail to Rail) Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 3 Voltage - Reverse Standoff (Typ): 8.2V Voltage - Clamping (Max) @ Ipp: 9.64V (Typ) Power Line Protection: Yes Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (1.7x1.35) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ONSONSCM1641-04D4,21 56-CM1641-04D4,2156- CM1641-04D4-ONTR-ND Base Product Number: CM1641 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1008530-CM1641-04D4 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1008530-CM1641-04D4
Circuit Protection - TVS - Diodes 1008530-CM1641-04D4
Win Source Part Number: 1008530-CM1641-04D4 Category: Circuit Protection>TVS - Diodes Type: Steering (Rail to Rail) Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 3 Voltage - Reverse Standoff (Typ): 8.2V Voltage - Clamping (Max) @ Ipp: 9.64V (Typ) Power Line Protection: Yes Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (1.7x1.35) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ONSONSCM1641-04D4,21 56-CM1641-04D4,2156- CM1641-04D4-ONTR-ND Base Product Number: CM1641 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1008530-CM1641-04D4
Category: Circuit Protection>TVS - Diodes
Type: Steering (Rail to Rail)
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 3
Voltage - Reverse Standoff (Typ): 8.2V
Voltage - Clamping (Max) @ Ipp: 9.64V (Typ)
Power Line Protection: Yes
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (1.7x1.35)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ONSONSCM1641-04D4,2156-CM1641-04D4,2156-CM1641-04D4-ONTR-ND
Base Product Number: CM1641
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
TVS Diodes - CM1641-04D4-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
CM1641-04D4-ND
TVS Diodes CM1641-04D4-ND
9.64V (Typ) Clamp Ipp Tvs Diode Surface Mount 8-UDFN (1.7x1.35)

9.64V (Typ) Clamp Ipp Tvs Diode Surface Mount 8-UDFN (1.7x1.35)

Buy Now Datasheet
5V 1.2pF TVS Protection Diode - 144-CM1641-04D4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 1.2pF TVS Protection Diode
144-CM1641-04D4
5V 1.2pF TVS Protection Diode 144-CM1641-04D4
4-Ch TVS Diode Array, 5V WV, 1.2pF, Unidirectional, UDFN8 Product overview: CM1641-04D4 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 1.2pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 1.2pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1641-04D4 can be used for catalog matching and distributor lookup.

4-Ch TVS Diode Array, 5V WV, 1.2pF, Unidirectional, UDFN8 Product overview: CM1641-04D4 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 1.2pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 1.2pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1641-04D4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CM1641-04D4 - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, Unidirectional, 2 Element, MO-229C

Trans Voltage Suppressor Diode, Unidirectional, 2 Element, MO-229C

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CM1641-04D4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CM1641-04D4
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CM1641-04D4
TVS DIODE 8.2VWM 9.64VC 8-UDFN

TVS DIODE 8.2VWM 9.64VC 8-UDFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1008530-CM1641-04D4 CM1641-04D4-ND 144-CM1641-04D4 CM1641-04D4 CM1641-04D4
Product Name Circuit Protection - TVS - Diodes TVS Diodes 5V 1.2pF TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad Tape and Reel 8-UDFN (1.7x1.35)
Unlock Full Specs
to access all available technical data