Rectifiers 1.0a Rectifier UF Recovery Product overview: ES1C from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ES1C can be used for catalog matching and distributor lookup.
1.0A Ultra Fast Recovery Rectifier
Diode Standard 150V 1A Surface Mount DO-214AC (SMA)
Diode Standard 150V 1A Surface Mount DO-214AC (SMA)
Diode Standard 150V 1A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 150V 1A DO214AC
Rectifiers 1.0a Rectifier UF Recovery
DIODE GEN PURP 150V 1A DO214AC
FAST DIODE, 1A, 150V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:150V; Average Forward Current:1A; Diode Configuration:Single
RECTIFIER DIODE, SINGLE, DO-214AC; Repetitive Peak Reverse Voltage:150V; Average Forward Current:1A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Step Recovery Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 2085-ES1C | ES1C | ES1CFSCT-ND | ES1C | ES1C | ES1C | 18C6331 | 31Y1317 |
| Product Name | 1.0a Diode and Rectifier | Single Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Diode, 1A, 150V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Rectifier Diode, Single, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | |
| Package | Reel | SMA; SMA | SMA; DO-214AC, SMA | DO-214AC | SMA | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Diode Applications | Rectifier | |||||||
| Life Cycle Stage | Active | Declining | ||||||
| Tj | -55 to 150 C (-67 to 302 F) |