Manufacturer: Fairchild Semiconductor
Win Source Part Number: 066607-ES2A
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AA SMB
Manufacturer Device Package: DO-214AA (SMB)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 10µA @ 50V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 18pF @ 4V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
2.0A Ultra Fast Recovery Rectifier
Rectifiers 2.0a Rectifier UF Recovery Product overview: ES2A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.0a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ES2A can be used for catalog matching and distributor lookup.
Diode Standard 50V 2A Surface Mount DO-214AA (SMB)
Diode Standard 50V 2A Surface Mount DO-214AA (SMB)
Diode Standard 50V 2A Surface Mount DO-214AA (SMB)
FAST RECOVERY DIODE, 2A, 50V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):2A; Diode Configuration:Single
FAST RECOVERY DIODE, 2A, 50V, DO-214AA; Current Rating:2A; Diode Case Style:DO-214AA; Diode Configuration:Single
DIODE GEN PURP 50V 2A DO214AA
Rectifiers 2.0a Rectifier UF Recovery
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Step Recovery Diodes | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 066607-ES2A | 1867852P | 1867852 | ES2A | 2085-ES2A | ES2AFSDKR-ND | 15R4032 | 18C6333 | ES2A | ES2A |
| Product Name | Discrete Semiconductor Products | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 2.0a Diode and Rectifier | Single Diodes | Fast Recovery Diode, 2A, 50V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Onsemi | Fast Recovery Diode, 2A, 50V, Do-214Aa; Current Rating Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Diode Type | Standard | |||||||||
| VF | 0.9000 volts | 0.9500 volts | 0.9000 volts | |||||||
| VR | 50 volts | 50 volts | ||||||||
| IR | 0.0100 mA | |||||||||
| trr | 20 ns | 20 ns | 20 ns |