onsemi Bridge Rectifiers DBA250G

Description
Bridge Rectifier Diode, 1 Phase, 6A, 600V V(RRM), Silicon
Request a Quote Datasheet
Description
Bridge Rectifier Diode, 1 Phase, 6A, 600V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DBA250G - Rochester Electronics
Newburyport, MA, United States
Bridge Rectifier Diode, 1 Phase, 6A, 600V V(RRM), Silicon

Bridge Rectifier Diode, 1 Phase, 6A, 600V V(RRM), Silicon

Supplier's Site Datasheet
Bridge Rectifiers - DBA250G-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DBA250G-ND
Bridge Rectifiers DBA250G-ND
Bridge Rectifier Single Phase Standard 600V Through Hole

Bridge Rectifier Single Phase Standard 600V Through Hole

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DBA250G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DBA250G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DBA250G
BRIDGE RECT 1PHASE 600V 6A

BRIDGE RECT 1PHASE 600V 6A

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Rectifiers Rectifiers
Product Number DBA250G DBA250G-ND DBA250G
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package CASE160AA 4-Square, GBPC-W
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Rectifier Diode - HR3SM0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
RFFETs - BAR 95-02LS E6327 - 912787-BAR 95-02LS E6327 - Win Source Electronics
Specs
Configuration Single
Diode Type RF Diode PIN - Single 50V 100 mA 150 mW PG-TSSLP-2-1
Package PG-TSSLP-2-1
View Details
3 suppliers
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details