onsemi
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DBB08C-TM-E
Description
REC 0.8A 200V BRIDGE
Request a Quote
Email Supplier
Datasheet
Description
REC 0.8A 200V BRIDGE
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DBB08C-TM-E
Supplier's Site
Technical Specifications
|
Product Category
|
Diodes |
Rectifiers |
|
Product Number
|
DBB08C-TM-E |
DBB08C-TM-E |
|
Product Name
|
|
Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
|
RoHS Compliant
|
RoHS
|
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Diode Applications
Switching; Protector
RoHS Compliant
RoHS
View Details
4 suppliers
Fuji Electric Corp. of America
Package
TO-247
IO
10 amps
VRRM
650 volts
View Details