onsemi 1.0 A Diode and Rectifier DBD10G-TM-E

Description
Bridge Rectifier Diode, 1 Phase, 1A, 600V V(RRM), Silicon
Request a Quote Datasheet
Description
Bridge Rectifier Diode, 1 Phase, 1A, 600V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DBD10G-TM-E - Rochester Electronics
Newburyport, MA, United States
Bridge Rectifier Diode, 1 Phase, 1A, 600V V(RRM), Silicon

Bridge Rectifier Diode, 1 Phase, 1A, 600V V(RRM), Silicon

Supplier's Site Datasheet
1.0 A Diode and Rectifier - 299-DBD10G-TM-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0 A Diode and Rectifier
299-DBD10G-TM-E
1.0 A Diode and Rectifier 299-DBD10G-TM-E
1.0 A Single-Phase Bridge Rectifier, 2000-REEL Product overview: DBD10G-TM-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DBD10G-TM-E can be used for catalog matching and distributor lookup.

1.0 A Single-Phase Bridge Rectifier, 2000-REEL Product overview: DBD10G-TM-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DBD10G-TM-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - DBD10G-TM-E-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DBD10G-TM-E-ND
Bridge Rectifiers DBD10G-TM-E-ND
Bridge Rectifier Single Phase Standard 600V Surface Mount

Bridge Rectifier Single Phase Standard 600V Surface Mount

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DBD10G-TM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DBD10G-TM-E
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DBD10G-TM-E
BRIDGE RECT 1PHASE 600V 1A

BRIDGE RECT 1PHASE 600V 1A

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Rectifiers
Product Number DBD10G-TM-E 299-DBD10G-TM-E DBD10G-TM-E-ND DBD10G-TM-E
Product Name 1.0 A Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package DIP4 Tape and Reel 4-SMD, Gull Wing
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2222906 - RS Components, Ltd.
Specs
Package DO-219AA
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC2359-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
General-purpose Schottky diode - BAS40,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
High Voltage Power Rectifiers - HRS3HVM2.5 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 3000 mA
trr 2500 ns
View Details