Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
1.0A Ultra Fast Recovery Rectifier
1.0A Ultra Fast Recovery Rectifier
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 095711-ES1D
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A
Reverse Recovery Time (trr): 15ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 7pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): ES1D-E3/61T; ES1D_NL; ES1D_Q; ES1D;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Quantity per package: 7,500
Rectifiers 1.0a Rectifier UF Recovery
DIODE GEN PURP 200V 1A DO214AC
FAST DIODE, 1A, 200V, DO-214AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
DIODE, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
DIODE, FAST, 1A, 200V, SMD, DO-214; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE GP 200V 1A DO214AC SMA
DIODE GEN PURP 200V 1A DO214AC
| DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Diodes | Diodes | Diodes | General Purpose Diodes |
| Product Number | ES1DFSCT-ND | ES1D | 6708817 | 6708817P | 095711-ES1D | ES1D | ES1D | 58K1381 | 67R2019 | 95M4224 | ES1D | ES1D |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - ES1D | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Diode, 1A, 200V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Diode, Fast, 1A, 200V, Smd, Do-214; Repetitive Reverse Voltage Vrrm Max Onsemi | Single Diodes | Single Diodes | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | |||||||||
| Diode Applications | Rectifier | |||||||||||
| Life Cycle Stage | Active | Declining | ||||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Package | SMA; SMA | Do-214ac (sma) | DO-214AC | DO-214AC | SMA; DO-214AC, SMA |