Diode Standard 200V 2A Surface Mount SOD-123W
200 V, 2 A hyperfast PN-rectifier
DIODE GEN PURP 200V 2A SOD123W
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1727-7375-2-ND | ES2DVRX | ES2DVRX |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | 150 C (302 F) |