onsemi 1.0a Diode and Rectifier ES1B

Description
Rectifiers 1.0a Rectifier UF Recovery Product overview: ES1B from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ES1B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifiers 1.0a Rectifier UF Recovery Product overview: ES1B from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ES1B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0a Diode and Rectifier - 2085-ES1B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0a Diode and Rectifier
2085-ES1B
1.0a Diode and Rectifier 2085-ES1B
Rectifiers 1.0a Rectifier UF Recovery Product overview: ES1B from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ES1B can be used for catalog matching and distributor lookup.

Rectifiers 1.0a Rectifier UF Recovery Product overview: ES1B from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ES1B can be used for catalog matching and distributor lookup.

Supplier's Site
 - ES1B - Rochester Electronics
Newburyport, MA, United States
1.0A Ultra Fast Recovery Rectifier

1.0A Ultra Fast Recovery Rectifier

Supplier's Site Datasheet
Discrete Semiconductor Products - 051240-ES1B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
051240-ES1B
Discrete Semiconductor Products 051240-ES1B
Manufacturer: Fairchild Semiconductor Win Source Part Number: 051240-ES1B Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: SMD/SMT Speed: Fast Recovery =< 500ns > 200mA (Io) Package: DO-214AC SMA Manufacturer Device Package: SMA (DO-214AC) Standard Package: 1 Catalog: Standard Diode Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A Reverse Recovery Time (trr): 15ns Current - Reverse Leakage @ Vr: 5µA @ 100V Operating Temperature - Junction: -55°C ~ 150°C Capacitance @ Vr F: 7pF @ 4V 1MHz Alternative Parts (Cross-Reference): S1B-13-F; CGRA4002-HF; US1B; ES1B; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 051240-ES1B
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: SMA (DO-214AC)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A
Reverse Recovery Time (trr): 15ns
Current - Reverse Leakage @ Vr: 5µA @ 100V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 7pF @ 4V 1MHz
Alternative Parts (Cross-Reference): S1B-13-F; CGRA4002-HF; US1B; ES1B;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now
Single Diodes - ES1BFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1BFSTR-ND
Single Diodes ES1BFSTR-ND
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - ES1BFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1BFSCT-ND
Single Diodes ES1BFSCT-ND
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - ES1BFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1BFSDKR-ND
Single Diodes ES1BFSDKR-ND
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8075320P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8075320P
Schottky Diodes & Rectifiers 8075320P
onsemi ES1B Diode

onsemi ES1B Diode

Supplier's Site
Schottky Diodes & Rectifiers - 8075320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8075320
Schottky Diodes & Rectifiers 8075320
onsemi ES1B Diode

onsemi ES1B Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1663453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1663453
Schottky Diodes & Rectifiers 1663453
onsemi ES1B Diode

onsemi ES1B Diode

Supplier's Site
Fast Diode, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi - 58K1380 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi
58K1380
Fast Diode, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi 58K1380
FAST DIODE, 1A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:950mV; Reverse Recovery Time:15ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST DIODE, 1A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:950mV; Reverse Recovery Time:15ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - ES1B - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ES1B
Single Diodes ES1B
DIODE GP 100V 1A DO214AC SMA

DIODE GP 100V 1A DO214AC SMA

Supplier's Site Datasheet
Single Diodes - ES1B - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ES1B
Single Diodes ES1B
DIODE GEN PURP 100V 1A DO214AC

DIODE GEN PURP 100V 1A DO214AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES1B
Discrete Semiconductor Products - Diodes - Rectifiers ES1B
DIODE SUPERFAST SMA 100V 15NS

DIODE SUPERFAST SMA 100V 15NS

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
ES1B
Rectifiers ES1B
Rectifiers 1.0a Rectifier UF Recovery

Rectifiers 1.0a Rectifier UF Recovery

Buy Now Datasheet
Diodes >> Fast recovery/high efficiency diode - ES1B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
ES1B
Diodes >> Fast recovery/high efficiency diode ES1B
920mV@1A 15ns 1A 100V SMA(DO-214AC) Fast recovery/high efficiency diode ROHS

920mV@1A 15ns 1A 100V SMA(DO-214AC) Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
DIODE GEN PURP 100V 1A SMA - 598-ES1B - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 100V 1A SMA
598-ES1B
DIODE GEN PURP 100V 1A SMA 598-ES1B
DIODE GEN PURP 100V 1A SMA

DIODE GEN PURP 100V 1A SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Rectifiers Step Recovery Diodes Diodes Diodes Rectifiers Rectifiers Diodes Diodes General Purpose Diodes Rectifiers Rectifiers Diodes General Purpose Diodes
Product Number 2085-ES1B ES1B 051240-ES1B ES1BFSTR-ND 8075320P 8075320 58K1380 ES1B ES1B ES1B ES1B ES1B 598-ES1B
Product Name 1.0a Diode and Rectifier Discrete Semiconductor Products Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Fast Diode, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Diodes >> Fast recovery/high efficiency diode DIODE GEN PURP 100V 1A SMA
Package Reel SMA; SMA DO-214AC Do-214ac (sma) SMA; DO-214AC, SMA DO-214AC SMA; DO-214AC, SMA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Diode Applications Rectifier
Life Cycle Stage Active Declining Active
Diode Type Standard
Unlock Full Specs
to access all available technical data