Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 094259-ES1G
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: SMA (DO-214AC)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5µA @ 400V
Operating Temperature - Junction: 150°C (Max)
Capacitance @ Vr F: 10pF @ 4V 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
1.0A Ultra Fast Recovery Rectifier
1.0A Ultra Fast Recovery Rectifier
Rectifiers 1.0 A Ultra Fast Recovery Rect Product overview: ES1G from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ES1G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 1A DO214AC
Rectifiers 1.0 A Ultra Fast Recovery Rect
DIODE, FAST RECOVERY, 1A, 400V, DO-214AC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single
DIODE, RECTIFIER, 400V, 1A, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 400V 1A DO214AC
1.3V@1A 35ns 1A 400V SMA(DO-214AC) Fast recovery/high efficiency diode ROHS
| DigiKey | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | ES1GFSTR-ND | 094259-ES1G | ES1G | 8075336 | 8075336P | 2085-ES1G | ES1G | ES1G | 84W8961 | 52M3092 | ES1G | ES1G |
| Product Name | Single Diodes | Discrete Semiconductor Products | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 1.0 A Diode and Rectifier | Single Diodes | Rectifiers | Diode, Fast Recovery, 1A, 400V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Diode, Rectifier, 400V, 1A, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Fast recovery/high efficiency diode | |
| Tj | 150 C (302 F) | 150 C (302 F) | ||||||||||
| Diode Type | Standard | |||||||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | ||||||
| VR | 400 volts | 400 volts | 400 volts | |||||||||
| IR | 0.0050 mA | 0.0050 mA |