Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
Rectifiers 1.0a Rectifier UF Recovery Product overview: ES1A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ES1A can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 066603-ES1A
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: SMA (DO-214AC)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A
Reverse Recovery Time (trr): 15ns
Current - Reverse Leakage @ Vr: 5µA @ 50V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 7pF @ 4V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
1.0A Ultra Fast Recovery Rectifier
DIODE GEN PURP 50V 1A DO214AC
920mV@1A 15ns 1A 50V SMA(DO-214AC) Fast recovery/high efficiency diode ROHS
DIODE GEN PURP 50V 1A DO214AC
FAST RECOVERY DIODE, 1A, 50V, DO-214AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single
RECTIFIER, ULTRAFAST, 1A, 50V, DO-214AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Step Recovery Diodes | General Purpose Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | ES1AFSCT-ND | 2085-ES1A | 8031831 | 8031831P | 066603-ES1A | ES1A | ES1A | ES1A | ES1A | 58K1379 | 29X6673 |
| Product Name | Single Diodes | 1.0a Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products | Single Diodes | Diodes >> Fast recovery/high efficiency diode | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Diode, 1A, 50V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Rectifier, Ultrafast, 1A, 50V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||||
| Package | Reel | Do-214ac (sma) | DO-214AC | SMA; SMA | SMA; DO-214AC, SMA | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | Fast Recovery Rectifier | |||||||||
| trr | 15 ns | 15 ns | 15 ns | 15 ns | 15 ns |