Glass-Passivated Bridge Rectifiers
Glass-Passivated Bridge Rectifiers
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 134866-DFB2520
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 25A
Current - Reverse Leakage @ Vr: 10μA @ 200V
Voltage - Peak Reverse (Max): 200V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TS-6P
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1,200
Glass-Passivated Bridge Rectifiers, 1200-TUBE Product overview: DFB2520 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DFB2520 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 200V Through Hole TS-6P
BRIDGE RECT 1PHASE 200V 25A TS6P
Bridge Rectifiers 200V 25A Glass Pass. Bridge Rectifier
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | DFB2520 | 134866-DFB2520 | 299-DFB2520 | DFB2520-ND | DFB2520 | DFB2520 |
| Product Name | Bridge Rectifiers - DFB2520 | Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | |
| Package | SIP-4 | Rail/Tube | 4-SIP, TS-6P | TS-6P | ||
| Life Cycle Stage | Active | Declining | ||||
| Diode Type | Single Phase | |||||
| VF | 1.1 volts | 1.1 volts |