Rochester Electronics Diodes, Rectifiers - Single - ES2DAF ES2DAF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 918675-ES2DAF Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 2A Surface Mount DO-214AD (SMAF) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AD, SMAF Package: Bulk Mounting: Surface Mount Family Name: ES2D Categories: Discrete Semiconductor Products Case / Package: DO-214AD (SMAF) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 918675-ES2DAF Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 2A Surface Mount DO-214AD (SMAF) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AD, SMAF Package: Bulk Mounting: Surface Mount Family Name: ES2D Categories: Discrete Semiconductor Products Case / Package: DO-214AD (SMAF) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - ES2DAF - 918675-ES2DAF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES2DAF
918675-ES2DAF
Diodes, Rectifiers - Single - ES2DAF 918675-ES2DAF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 918675-ES2DAF Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 2A Surface Mount DO-214AD (SMAF) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AD, SMAF Package: Bulk Mounting: Surface Mount Family Name: ES2D Categories: Discrete Semiconductor Products Case / Package: DO-214AD (SMAF) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 918675-ES2DAF
Series: Automotive, AEC-Q101
Features: Diode Standard 200 V 2A Surface Mount DO-214AD (SMAF)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AD, SMAF
Package: Bulk
Mounting: Surface Mount
Family Name: ES2D
Categories: Discrete Semiconductor Products
Case / Package: DO-214AD (SMAF)
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 918675-ES2DAF
Product Name Diodes, Rectifiers - Single - ES2DAF
Diode Type Diode Standard 200 V 2A Surface Mount DO-214AD (SMAF)
Unlock Full Specs
to access all available technical data

Similar Products

SemiQ Inc. - GP3D006A065X - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type SemiQ Inc.
View Details
General-purpose Schottky diode - 1PS76SB70,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers