onsemi Discrete Semiconductor Products - Diodes - Zener - Single DZD2.2Z-TA-E

Description
Win Source Part Number: 986404-DZD2.2Z-TA-E Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 2156-DZD2.2Z-TA-E,ON SONSDZD2.2Z-TA-E RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 986404-DZD2.2Z-TA-E Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 2156-DZD2.2Z-TA-E,ON SONSDZD2.2Z-TA-E RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 986404-DZD2.2Z-TA-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
986404-DZD2.2Z-TA-E
Discrete Semiconductor Products - Diodes - Zener - Single 986404-DZD2.2Z-TA-E
Win Source Part Number: 986404-DZD2.2Z-TA-E Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 2156-DZD2.2Z-TA-E,ON SONSDZD2.2Z-TA-E RoHS Status: Not applicable

Win Source Part Number: 986404-DZD2.2Z-TA-E
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: *
Package: Bulk
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 2156-DZD2.2Z-TA-E,ONSONSDZD2.2Z-TA-E
RoHS Status: Not applicable

Buy Now
 - DZD2.2Z-TA-E - Rochester Electronics
Newburyport, MA, United States
0.2W Zener Diode

0.2W Zener Diode

Supplier's Site Datasheet
Zener Diode - 287-DZD2.2Z-TA-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-DZD2.2Z-TA-E
Zener Diode 287-DZD2.2Z-TA-E
DIODE ZENER Product overview: DZD2.2Z-TA-E from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZD2.2Z-TA-E can be used for catalog matching and distributor lookup.

DIODE ZENER Product overview: DZD2.2Z-TA-E from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZD2.2Z-TA-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZD2.2Z-TA-E - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
DZD2.2Z-TA-E
Discrete Semiconductor Products - Diodes - Zener DZD2.2Z-TA-E
DIODE ZENER

DIODE ZENER

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 986404-DZD2.2Z-TA-E DZD2.2Z-TA-E 287-DZD2.2Z-TA-E DZD2.2Z-TA-E
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Active
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1658755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Discrete Semiconductor Products - Diodes - Zener - Single - 1035291-1N4732A,133 - Win Source Electronics
Specs
Package DO-204AL, DO-41, Axial
VZ 4.7 volts
ZZT 8 ohms
View Details
4 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details