Diode Standard 500V 1A Surface Mount DO-214AC (SMA)
Diode Standard 500V 1A Surface Mount DO-214AC (SMA)
Diode Standard 500V 1A Surface Mount DO-214AC (SMA)
1.0A Ultra Fast Recovery Rectifier
1.0A Ultra Fast Recovery Rectifier
DIODE GEN PURP 500V 1A DO214AC
DIODE GEN PURP 500V 1A DO214AC
Rectifiers 1.0 A Ultra Fast Recovery Rect
RECTIFIER, 500V, 1A, DO-214AC; Repetitive Peak Reverse Voltage:500V; Average Forward Current:1A; Diode Configuration:Single
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | ES1HCT-ND | ES1H | ES1H | ES1H | ES1H | 61M6058 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | Rectifier, 500V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | |
| Tj | 150 C (302 F) | |||||
| Diode Applications | Rectifier | |||||
| Life Cycle Stage | Active | Declining | ||||
| Package | SMA; SMA | SMA | SMA; DO-214AC, SMA | DO-214AC | ||
| VF | 1.7 volts | 1.7 volts | 1.7 volts |