Diode Standard 100V 2A Surface Mount DO-214AA (SMB)
Diode Standard 100V 2A Surface Mount DO-214AA (SMB)
Diode Standard 100V 2A Surface Mount DO-214AA (SMB)
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 095327-ES2B
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AA SMB
Manufacturer Device Package: DO-214AA (SMB)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 10µA @ 100V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 18pF @ 4V 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Rectifier Diode, 2A, 100V, DO-214AA
RECTIFIER, ULTRAFAST, 2A, 100V, DO-214AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single
DIODE GEN PURP 100V 2A DO214AA
Rectifiers 2.0a Rectifier UF Recovery
DIODE SUPERFAST SMB 100V 20NS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 8075330 | 8075330P | ES2BFSDKR-ND | 095327-ES2B | ES2B | 29X6674 | ES2B | ES2B | ES2B |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products | Rectifier, Ultrafast, 2A, 100V, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | Fast Recovery Rectifier | |||||||
| Package | Do-214aa (smb) | DO-214AA | SMB-B/S | SMB; DO-214AA, SMB | DO-214AA | SMB | |||
| RoHS Compliant | RoHS | RoHS | |||||||
| trr | 20 ns | 20 ns | 20 ns | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |