Trans Voltage Suppressor Diode, 200W, 7V, Unidirectional
22.7V Clamp 8.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS Diode, 200W, 7.5V Breakdown, Unidirectional, 65pF, SMD Product overview: ESD5Z7.0T1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 200W, 7.5V, 65pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 200W, 7.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5Z7.0T1 can be used for catalog matching and distributor lookup.
TVS DIODE 7VWM 22.7VC SOD523
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD5Z7.0T1 | ESD5Z7.0T1-ND | 144-ESD5Z7.0T1 | ESD5Z7.0T1 |
| Product Name | TVS Diodes | SMD 200W 7.5V 65pF TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | ||
| Configuration | Single | Single | ||
| Package | SOD-523; SC-79, SOD-523 | Tape and Reel | SOD-523; SOD-523 | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts |