Manufacturer: ON Semiconductor
Win Source Part Number: 738155-ESD8S01MUT5G
Manufacturer Homepage: www.onsemi.com
Reference case: X3DFN-2
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
IC Product overview: ESD8S01MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD8S01MUT5G can be used for catalog matching and distributor lookup.
Trans Voltage Suppressor Diode
IC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 738155-ESD8S01MUT5G | 144-ESD8S01MUT5G | ESD8S01MUT5G | ESD8S01MUT5G |
| Product Name | TVS - TVS - Diodes - ESD8S01MUT5G | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single |