Rectifiers 3.0a Rectifier UF Recovery Product overview: ES3C from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.0a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ES3C can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 3A, 150V V(RRM), Silicon, DO-214AB
Rectifier Diode, 1 Phase, 1 Element, 3A, 150V V(RRM), Silicon, DO-214AB
Diode Standard 150V 3A Surface Mount SMC (DO-214AB)
Diode Standard 150V 3A Surface Mount SMC (DO-214AB)
Diode Standard 150V 3A Surface Mount SMC (DO-214AB)
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 040204-ES3C
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AB SMC
Manufacturer Device Package: SMC (DO-214AB)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 3A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 10µA @ 150V
Operating Temperature - Junction: -50°C ~ 150°C
Capacitance @ Vr F: 45pF @ 4V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
DIODE GEN PURP 150V 3A SMC
Rectifiers 3.0a Rectifier UF Recovery
FAST DIODE, 3A, 150V, DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:150V; Average Forward Current:3A; Diode Configuration:Single
DIODE, FAST RECOVERY, 3A, 150V, DO-214AB; Repetitive Peak Reverse Voltage:150V; Average Forward Current:3A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes | Diodes |
| Product Number | 2085-ES3C | ES3C | ES3CFSDKR-ND | 040204-ES3C | ES3C | ES3C | ES3C | 18C6339 | 84W8962 |
| Product Name | 3.0a Diode and Rectifier | Single Diodes | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | Fast Diode, 3A, 150V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Diode, Fast Recovery, 3A, 150V, Do-214Ab; Repetitive Peak Reverse Voltage Onsemi | |
| Package | Reel | SMC-B/S | DO-214AB, SMC | DO-214AB | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Life Cycle Stage | Active | Declining | |||||||
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | |||||||
| Diode Type | Standard |