Diodes - General Purpose, Power, Switching DUAL COMMON ANODE SW DI Product overview: DCF010-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DCF010-TL-E can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 80V 100MA 3MCP
Manufacturer: ON Semiconductor
Win Source Part Number: 109488-DCF010-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 3-MCP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 80V 100MA 3MCP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-DCF010-TL-E | DCF010-TL-E | 109488-DCF010-TL-E | DCF010-TL-E |
| Product Name | Dual Diode and Rectifier | Diodes, Rectifiers - Arrays - DCF010-TL-E | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | SOT323; SC-70 (SOT-323) | 3-MCP | |
| RoHS Compliant | RoHS | RoHS | ||
| IO | 0.1000 amps | |||
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed | |
| Diode Type | Standard |