200 V, 1 A hyperfast PN-rectifier
Diode Standard 200V 1A Surface Mount SOD-123W
ES1DVR - 200 V, 1 A hyperfast PN-rectifier SOD-123 2-Pin Product overview: ES1DVRX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1DVRX can be used for catalog matching and distributor lookup.
Win Source Part Number: 1192496-ES1DVRX
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 875 mV @ 1 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 200 nA @ 200 V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOD-123W
Supplier Device Package: SOD-123W
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 934070377115,ES1DVRX
Product Status: Obsolete
DIODE GEN PURP 200V 1A SOD123W
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | ES1DVRX | 1727-7373-2-ND | 280-ES1DVRX | 1192496-ES1DVRX | ES1DVRX |
| Product Name | Single Diodes | 200 V 1 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | SOD123W | SOD-123 | |||
| Life Cycle Stage | Obsolete | Removed | |||
| RoHS Compliant | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | |||
| Diode Type | Standard |