TVS ESD Protection Array USB3 UDFN10
TVS ESD Protection Array USB3 UDFN10
TVS ESD Protection Array USB3 UDFN10
Clamp Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)
Clamp Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)
Clamp Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)
ESD Protection, USB3.0 ESD Protection Array
ESD Protection, USB3.0 ESD Protection Array, 3000-REEL Product overview: ESD7504MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7504MUTAG can be used for catalog matching and distributor lookup.
DIODE, ESD PROTECTION, 3.3V, 0.55PF; Clamping Voltage Vc Max:13.7V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
DIODE, ESD PROTECTION, 3.3V, 0.55PF; Clamping Voltage Vc Max:-; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 3.3VWM 10UDFN
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 8829701 | 8829701P | ESD7504MUTAGOSTR-ND | ESD7504MUTAG | 144-ESD7504MUTAG | 45Y0983 | ESD7504MUTAG | ESD7504MUTAG |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS Protection Diode | Diode, Esd Protection, 3.3V, 0.55Pf; Clamping Voltage Vc Max Onsemi | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Arrangement | Common Anode | Common Anode | ||||||
| Diode Type | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | ||||||
| Diode Applications | Protector | Protector | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | U-dfn2510 | UDFN | 10-UFDFN | UDFN-10 | 10-UFDFN | 10-UDFN (2.5x1) |