Rochester Electronics Bridge Rectifiers - DBD10G-TM-E DBD10G-TM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 868251-DBD10G-TM-E Operating Temperature Range: 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 600 V Surface Mount Package: Bulk Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8541.10.0080 Other Part Number: 2156-DBD10G-TM-E, 2156-DBD10G-TM-E-ONT R-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 868251-DBD10G-TM-E Operating Temperature Range: 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 600 V Surface Mount Package: Bulk Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8541.10.0080 Other Part Number: 2156-DBD10G-TM-E, 2156-DBD10G-TM-E-ONT R-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DBD10G-TM-E - 868251-DBD10G-TM-E - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DBD10G-TM-E
868251-DBD10G-TM-E
Bridge Rectifiers - DBD10G-TM-E 868251-DBD10G-TM-E
Manufacturer: ON Semiconductor Win Source Part Number: 868251-DBD10G-TM-E Operating Temperature Range: 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 600 V Surface Mount Package: Bulk Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8541.10.0080 Other Part Number: 2156-DBD10G-TM-E, 2156-DBD10G-TM-E-ONT R-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 868251-DBD10G-TM-E
Operating Temperature Range: 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 600 V Surface Mount
Package: Bulk
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
HTSUS: 8541.10.0080
Other Part Number: 2156-DBD10G-TM-E, 2156-DBD10G-TM-E-ONTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 868251-DBD10G-TM-E
Product Name Bridge Rectifiers - DBD10G-TM-E
Diode Type Bridge Rectifier Single Phase Standard 600 V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-100-4000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Switching Diodes - 1220679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details