Bridge Rectifier Single Phase Standard 600V Through Hole
Bridge Rectifier Diode, 1 Phase, 3.7A, 600V V(RRM), Silicon
BRIDGE RECT 1PHASE 600V 3.7A
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | DBA100G-ND | DBA100G | DBA100G |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | ||
| Package | 4-Square, GBPC-W | CASE160AA | |
| Tj | 150 C (302 F) |